Status: | Unknown |
---|---|
Series: | NTS4101P |
RoHS: | Compliant |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
6,740
in stock
|
Buy Now | |
Future Electronics
from US$0.0365
|
339,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
46,794
in stock
|
Buy Now | |
element14
from US$0.14
|
46,794
in stock
|
Buy Now | |
Farnell
from US$0.20
|
46,794
in stock
|
Buy Now | |
Avnet America
from US$0.0360
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
3,147
in stock
|
Buy Now | |
Micros
from US$0.49
|
2,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
2,525
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Leading -20 V Trench for Low RDS(on) |
-2.5 V Rated for Low Voltage Gate Drive |
SC-70 Surface Mount For Small Footprint (2x2 mm) |
Applications |
---|
High Side Load Switch |
Single Cell Battery Applications |
Digital Cameras |
End Products |
---|
Charging Circuit |
Cell Phones |
PDAs |
Compliance | Pb-free Halide free |
---|
P-Channel 20 V 83 mOhm 329 mW Surface Mount Power MOSFET - SOT-323 | Future Electronics |
Mosfet Transistor, P Channel, 1.37 A, 20 V, 120 Mohm, -4.5 V, -640 Mv Rohs Compliant: Yes |Onsemi NTS4101PT1G | Newark Electronics |
MOSFET, P, 20V, SOT-323 | element14 |
Trans MOSFET P-CH 20V 1.37A 3-Pin SC-70 T/R | Avnet America |
MOSFET P-Channel 20V 1.37A SC70 | RS |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-MOSFET 20V 1.37A 120m&ohm | Micros |
NTS4101PT1G P-channel MOSFET Transistor, 1.37 A, 20 V, 3-Pin SOT-23 | ON Semiconductor NTS4101PT1G | RS Americas |
Where can I find additional details, specifications and documents for a NTS4101PT1G?
Additional datasheets, footprints and schematics for NTS4101PT1G are listed on our Part Details page. You can also find images and similar parts to NTS4101PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTS4101PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTS4101PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTS4101PT1G fall under?
The NTS4101PT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTS4101PT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTS4101PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTS4101PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTS4101PT1G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for NTS4101PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTS4101PT1G often in real-time on the comparison pages.
What if I can't find stock of NTS4101PT1G?
You can fill out our help required form which you can use to request a quote for NTS4101PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.