Status: | Unknown |
---|---|
Series: | NTS1545 |
RoHS: | Compliant |
Fine Lithography Trenchbased Schottky Technology for Very Low Forward Voltage and Low Leakage |
Fast Switching with Exceptional Temperature Stability |
Low Power Loss and Lower Operating Temperature |
Higher Efficiency for Achieving Regulatory Compliance |
Low Thermal Resistance |
High Surge Capability |
These are PbFree and HalideFree Devices |
Applications |
---|
Switching Power Supplies including Notebook / Netbook Adapters, ATX and Flat Panel Display |
Freewheeling and OR-ing diodes |
LED Lighting |
End Products |
---|
High Frequency and DC-DC Converters |
Reverse Battery Protection |
Instrumentation |
Compliance | Pb-free Halide free |
---|
Rectifier Diode, Single, 45 V, 15 A, 570 Mv, 210 A, 150 C Rohs Compliant: Yes |Onsemi NTS1545MFST1G | Newark Electronics |
45V TRENCH RECTIFIER | element14 |
Where can I find additional details, specifications and documents for a NTS1545MFST1G?
Additional datasheets, footprints and schematics for NTS1545MFST1G are listed on our Part Details page. You can also find images and similar parts to NTS1545MFST1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTS1545MFST1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTS1545MFST1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTS1545MFST1G fall under?
The NTS1545MFST1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NTS1545MFST1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTS1545MFST1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTS1545MFST1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTS1545MFST1G have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for NTS1545MFST1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTS1545MFST1G often in real-time on the comparison pages.
What if I can't find stock of NTS1545MFST1G?
You can fill out our help required form which you can use to request a quote for NTS1545MFST1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.