Status: | Unknown |
---|---|
Series: | NTS10100 |
RoHS: | Compliant |
Fine Lithography Trenchbased Schottky Technology for Very Low Forward Voltage and Low Leakage |
Fast Switching with Exceptional Temperature Stability |
Low Power Loss and Lower Operating Temperature |
Higher Efficiency for Achieving Regulatory Compliance |
Low Thermal Resistance |
High Surge Capability |
These are PbFree and HalideFree Devices |
Applications |
---|
Switching Power Supplies including Notebook / Netbook Adapters, ATX and Flat Panel Display |
Freewheeling and OR-ing diodes |
LED Lighting |
End Products |
---|
High Frequency and DC-DC Converters |
Reverse Battery Protection |
Instrumentation |
Compliance | Pb-free Halide free |
---|
SCHOTTKY RECT, AEC-Q101, 100V, POWERSO-8 | element14 |
Low Vf 10A 100V Trench Schotky/Reel Rohs Compliant: Yes |Onsemi NTS10100MFST3G | Newark Electronics |
Where can I find additional details, specifications and documents for a NTS10100MFST3G?
Additional datasheets, footprints and schematics for NTS10100MFST3G are listed on our Part Details page. You can also find images and similar parts to NTS10100MFST3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTS10100MFST3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTS10100MFST3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTS10100MFST3G fall under?
The NTS10100MFST3G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to NTS10100MFST3G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTS10100MFST3G you can contact the distributor directly for product support, shipping queries etc.
Is the NTS10100MFST3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTS10100MFST3G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NTS10100MFST3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTS10100MFST3G often in real-time on the comparison pages.
What if I can't find stock of NTS10100MFST3G?
You can fill out our help required form which you can use to request a quote for NTS10100MFST3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.