Status: | Active |
---|---|
Series: | NTR5198NL |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
No stock
|
Buy Now | |
element14
from US$0.25
|
116,442
in stock
|
Buy Now | |
Farnell
from US$0.07
|
115,940
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
69,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
18,593
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
2,045
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small Footprint Industry Standard Surface Mount SOT−23 Package |
Low RDS(on) for Low Conduction Losses and Improved Efficiency |
RoHS Compliant |
Applications |
---|
This product is general usage and suitable for many different applications |
Description | NTR5198NL |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 2.2 |
PD Max (W) | 1.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 205 |
RDS(on) Max @ VGS = 10 V (mΩ) | 155 |
Qg Typ @ VGS = 4.5 V (nC) | 6.4 |
Qg Typ @ VGS = 10 V (nC) | 11 |
Ciss Typ (pF) | 182 |
Package Type | SOT-23-3 |
MOSFET, N-CHANNEL, 60V, 2.2A, SOT-23-3 | element14 |
N-Channel 60 V 155 mO 900 mW 5.1 nC Surface Mount Power Mosfet - SOT-23 | Future Electronics |
Mosfet, N-Ch, 60V, 2.2A, 150Deg C, 1.5W | Newark Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 60V 2.2A 3-Pin SOT-23 T/R | EBV Elektronik |
MOSFET N-Ch 60V 2.2A Logic Level SOT23 | RS |
Transistor, MOSFET, power, single, N-channel, logic level, SOT-23, 60V, 155mOhm | ON Semiconductor NTR5198NLT1G | RS Americas |
Where can I find additional details, specifications and documents for a NTR5198NLT1G?
Additional datasheets, footprints and schematics for NTR5198NLT1G are listed on our Part Details page. You can also find images and similar parts to NTR5198NLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTR5198NLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTR5198NLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTR5198NLT1G fall under?
The NTR5198NLT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTR5198NLT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTR5198NLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTR5198NLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTR5198NLT1G have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for NTR5198NLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTR5198NLT1G often in real-time on the comparison pages.
What if I can't find stock of NTR5198NLT1G?
You can fill out our help required form which you can use to request a quote for NTR5198NLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.