Status: | Active |
---|---|
Series: | NTR4171P |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
15,000
in stock
|
Buy Now | |
element14
from US$0.22
|
6,634
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
6,599
in stock
|
Buy Now | |
Farnell
from US$0.20
|
6,599
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
1,842
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low RDS(on) at Low Gate Voltage |
Low Threshold Voltage |
High Power and Current Handling Capability |
Applications |
---|
Load Switch |
Cell Phones |
Media Players |
End Products |
---|
Optimized for Battery and Load Management Applications in Portable Equipment |
PDA’s, |
Description | NTR4171P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.4 |
ID Max (A) | 2.2 |
PD Max (W) | 1.25 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 150 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 110 |
RDS(on) Max @ VGS = 10 V (mΩ) | 75 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 15.6 |
Ciss Typ (pF) | 720 |
Package Type | SOT-23-3 |
P-Channel 30 V 150 mO 15.6 nC Surface Mount Power Mosfet - SOT-23 | Future Electronics |
MOSFET P-Channel 30V 3.5A SOT23 | RS |
MOSFET, P CH, -30V, -3.5A, SOT-23-3 | element14 |
Mosfet, P Ch, -30V, -3.5A, Sot-23-3 | Newark Electronics |
Trans MOSFET P-CH 30V 3.5A 3-Pin SOT-23 T/R | Avnet America |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a NTR4171PT1G?
Additional datasheets, footprints and schematics for NTR4171PT1G are listed on our Part Details page. You can also find images and similar parts to NTR4171PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTR4171PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTR4171PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTR4171PT1G fall under?
The NTR4171PT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTR4171PT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTR4171PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTR4171PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTR4171PT1G have stock available?
Authorised distributors including Future Electronics, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for NTR4171PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTR4171PT1G often in real-time on the comparison pages.
What if I can't find stock of NTR4171PT1G?
You can fill out our help required form which you can use to request a quote for NTR4171PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.