Status: | Active |
---|---|
Series: | NTR4003N |
RoHS: | Compliant |
Prices starting from US$0.0347
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
179,600
in stock
|
Buy Now | |
Future Electronics
from US$0.0451
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
710
in stock
|
Buy Now | |
element14
from US$0.07
|
700
in stock
|
Buy Now | |
Farnell
from US$0.06
|
700
in stock
|
Buy Now | |
Avnet America
from US$0.0347
|
-
|
Buy Now | |
Avnet Asia
from US$0.0364
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Gate Voltage Threshold (VGS(TH)) to Facilitate Drive Circuit Design |
Low Gate Charge for Fast Switching |
ESD Protected Gate |
SOT-23 Package Provides Excellent Thermal Performance |
Minimum Breakdown Voltage Rating of 30 V |
RoHS Compliant |
Applications |
---|
Logic Switches |
Low Side Load Switches |
Notebooks |
End Products |
---|
Level Shifters |
Portable Applications |
Description | NTR4003N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 1.4 |
ID Max (A) | 0.56 |
PD Max (W) | 15 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 2000 |
RDS(on) Max @ VGS = 10 V (mΩ) | 1500 |
Qg Typ @ VGS = 4.5 V (nC) | 4.76 |
Qg Typ @ VGS = 10 V (nC) | 1.15 |
Ciss Typ (pF) | 21 |
Package Type | SOT-23-3 |
MOSFET N-Ch 30V 0.56A Small Signal SOT23 | RS |
N-Channel 30 V 1 Ohm 0.69 W Surface Mount Small Signal MOSFET - SOT-23 | Future Electronics |
Mosfet Transistor, N Channel, 560 Ma, 30 V, 1.5 Ohm, 4 V, 800 Mv Rohs Compliant: Yes |Onsemi NTR4003NT3G | Newark Electronics |
MOSFET, N CH, 30V, 0.56A, SOT-23 | element14 |
Trans MOSFET N-CH 30V 0.5A 3-Pin SOT-23 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTR4003NT3G?
Additional datasheets, footprints and schematics for NTR4003NT3G are listed on our Part Details page. You can also find images and similar parts to NTR4003NT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTR4003NT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTR4003NT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTR4003NT3G fall under?
The NTR4003NT3G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTR4003NT3G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTR4003NT3G you can contact the distributor directly for product support, shipping queries etc.
Is the NTR4003NT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTR4003NT3G have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for NTR4003NT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTR4003NT3G often in real-time on the comparison pages.
What if I can't find stock of NTR4003NT3G?
You can fill out our help required form which you can use to request a quote for NTR4003NT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.