Status: | Active |
---|---|
Series: | NTR4003N |
RoHS: | Compliant |
Prices starting from US$0.0314
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.07 |
No stock
|
Buy Now | |
Future Electronics | US$0.0326 |
348,000
|
Buy Now | |
Avnet America | US$0.0347 |
42,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0423 |
147
|
Buy Now | |
EBV Elektronik | - |
42,000
|
Buy Now | |
Newark Electronics | US$0.0350 |
-
|
Buy Now | |
element14 | US$0.0452 |
-
|
Buy Now | |
Avnet Asia | US$0.0314 |
-
|
Buy Now | |
Distrelec | US$0.05 |
-
|
Buy Now | |
Farnell | US$0.0429 |
-
|
Buy Now |
Low Gate Voltage Threshold (VGS(TH)) to Facilitate Drive Circuit Design |
Low Gate Charge for Fast Switching |
ESD Protected Gate |
SOT-23 Package Provides Excellent Thermal Performance |
Minimum Breakdown Voltage Rating of 30 V |
RoHS Compliant |
Applications |
---|
Logic Switches |
Low Side Load Switches |
Notebooks |
End Products |
---|
Level Shifters |
Portable Applications |
Description | NTR4003N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 1.4 |
ID Max (A) | 0.56 |
PD Max (W) | 15 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 2000 |
RDS(on) Max @ VGS = 10 V (mΩ) | 1500 |
Qg Typ @ VGS = 4.5 V (nC) | 4.76 |
Qg Typ @ VGS = 10 V (nC) | 1.15 |
Ciss Typ (pF) | 21 |
Package Type | SOT-23-3 |
Single N-Channel 30 V 2 Ohm 1.15 nC 0.69 W Silicon SMT Mosfet - SOT-23 | Future Electronics |
Trans MOSFET N-CH 30V 0.5A 3-Pin SOT-23 T/R | Avnet America |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET Transistor N-ch 30V 0.5A SOT-23 | RS |
Channel Type:N Channel | Newark Electronics |
NFET SOT23 30V .56A 1500M | element14 |
onsemi MOSFET, N-Channel, 30V, 560mA, SOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a NTR4003NT1G?
Additional datasheets, footprints and schematics for NTR4003NT1G are listed on our Part Details page. You can also find images and similar parts to NTR4003NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTR4003NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTR4003NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTR4003NT1G fall under?
The NTR4003NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTR4003NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTR4003NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTR4003NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTR4003NT1G have stock available?
Authorised distributors including Future Electronics, Avnet America, Transfer Multisort Elektronik, EBV Elektronik and RS have stock available or on a lead time for NTR4003NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTR4003NT1G often in real-time on the comparison pages.
What if I can't find stock of NTR4003NT1G?
You can fill out our help required form which you can use to request a quote for NTR4003NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.