Status: | Active |
---|---|
Series: | NTR2101P |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.09 |
6,000
|
Buy Now | |
element14 | US$0.22 |
68,508
|
Buy Now | |
Farnell | US$0.21 |
47,147
|
Buy Now | |
Newark Electronics | US$0.11 |
42,000
|
Buy Now | |
Avnet America | US$0.09 |
6,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.12 |
3,025
|
Buy Now | |
Chip One Stop | US$0.08 |
1,528
|
Buy Now | |
Future Electronics | US$0.09 |
-
|
Buy Now | |
Avnet Asia | US$0.07 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Leading Trench Technology for Low RDS(on) |
-1.8 V Rated for Low Voltage Gate Drive |
SOT-23 Surface Mount for Small Footprint (3x3mm) |
Applications |
---|
High Side Load Switch |
Cell Phone, Notebook, PDAs, ect. |
End Products |
---|
DC-DC Conversion |
Description | NTR2101P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -8 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 3.7 |
PD Max (W) | 0.96 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 52 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 39 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 7.5 |
Qg Typ @ VGS = 10 V (nC) | 12 |
Ciss Typ (pF) | 1173 |
Package Type | SOT-23-3 |
MOSFET, P, 8V, SOT-23 | element14 |
P Channel Mosfet, -8V, 3.7A, Sot-23 | Newark Electronics |
MOSFET Transistor P-ch 8V 3.7A SOT-23 | RS |
Trans MOSFET P-CH 8V 3.7A 3-Pin SOT-23 T/R | Avnet America |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
Single P-Channel 8 V 120 mOhm 15 nC 0.96 W Silicon SMT Mosfet - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a NTR2101PT1G?
Additional datasheets, footprints and schematics for NTR2101PT1G are listed on our Part Details page. You can also find images and similar parts to NTR2101PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTR2101PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTR2101PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTR2101PT1G fall under?
The NTR2101PT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTR2101PT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTR2101PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTR2101PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTR2101PT1G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Avnet America have stock available or on a lead time for NTR2101PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTR2101PT1G often in real-time on the comparison pages.
What if I can't find stock of NTR2101PT1G?
You can fill out our help required form which you can use to request a quote for NTR2101PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.