Status: | Active |
---|---|
Series: | NTR1P02L |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
13,090
in stock
|
Buy Now | |
element14
from US$0.13
|
13,090
in stock
|
Buy Now | |
Farnell
from US$0.13
|
13,090
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low RDS(on) Provides Higher Efficiency and Extends Battery Life |
Miniature SOT-23 Surface Mount Package Saves Board Space |
Applications |
---|
DC-DC Converters |
Computers |
PCMCIA cards |
End Products |
---|
Power Management in Portable and Battery Powered Products |
Printers |
Cellular and Cordless Telephones |
Description | NTR1P02L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | -1.25 |
ID Max (A) | -1.3 |
PD Max (W) | 0.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 350 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 220 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 17.6 |
Qg Typ @ VGS = 10 V (nC) | 3.1 |
Ciss Typ (pF) | 225 |
Package Type | SOT-23-3 |
Mosfet, P Channel, -20V, -1.3A, Sot-23-3 | Newark Electronics |
MOSFET, P CHANNEL, -20V, -1.3A, SOT-23-3 | element14 |
NTR1P02LT3G, PFET SOT23 20V 1A 180MOHM | RS |
Trans MOSFET P-CH 20V 1.3A 3-Pin SOT-23 T/R | Avnet Silica |
P-Channel 20 V 220 mOhm 400 mW Surface Mount Power Mosfet - SOT-23 | Future Electronics |
NTR1P02LT3G P-channel MOSFET Transistor, 1.3 A, 20 V, 3-Pin SOT-23 | ON Semiconductor NTR1P02LT3G | RS Americas |
Where can I find additional details, specifications and documents for a NTR1P02LT3G?
Additional datasheets, footprints and schematics for NTR1P02LT3G are listed on our Part Details page. You can also find images and similar parts to NTR1P02LT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTR1P02LT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTR1P02LT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTR1P02LT3G fall under?
The NTR1P02LT3G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTR1P02LT3G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTR1P02LT3G you can contact the distributor directly for product support, shipping queries etc.
Is the NTR1P02LT3G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTR1P02LT3G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Chip One Stop have stock available or on a lead time for NTR1P02LT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTR1P02LT3G often in real-time on the comparison pages.
What if I can't find stock of NTR1P02LT3G?
You can fill out our help required form which you can use to request a quote for NTR1P02LT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.