Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 9A |
Drain Source Voltage Vds | 600V |
On Resistance Rds(on) | 0.29ohm |
Rds(on) Test Voltage Vgs | 8V |
Threshold Voltage Vgs | 2.1V |
Power Dissipation Pd | 65W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOSFET, N-CH, 600V, 9A, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a NTP8G202NG?
Additional datasheets, footprints and schematics for NTP8G202NG are listed on our Part Details page. You can also find images and similar parts to NTP8G202NG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTP8G202NG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTP8G202NG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTP8G202NG fall under?
The NTP8G202NG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTP8G202NG when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTP8G202NG you can contact the distributor directly for product support, shipping queries etc.
Is the NTP8G202NG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTP8G202NG have stock available?
Authorised distributors including Chip One Stop and Farnell have stock available or on a lead time for NTP8G202NG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTP8G202NG often in real-time on the comparison pages.
What if I can't find stock of NTP8G202NG?
You can fill out our help required form which you can use to request a quote for NTP8G202NG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.