Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | P Channel |
---|---|
Continuous Drain Current Id | -12A |
Drain Source Voltage Vds | -60V |
On Resistance Rds(on) | 0.196ohm |
Rds(on) Test Voltage Vgs | -10V |
Threshold Voltage Vgs | -4V |
Power Dissipation Pd | 2.4W |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
Current Id Max | 12A |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +175°C |
Termination Type | Through Hole |
Voltage Vds Typ | -60V |
Voltage Vgs Max | -4V |
Voltage Vgs Rds on Measurement | -10V |
MOSFET P-Channel 60V 12A TO220AB | RS |
N-Channel 60 V 156 mOhm 62.5 W Flange Mount Power MOSFET - TO-220 | Future Electronics |
Mosfet, P, 60V, To-220 |Onsemi NTP2955G | Newark Electronics |
Where can I find additional details, specifications and documents for a NTP2955G?
Additional datasheets, footprints and schematics for NTP2955G are listed on our Part Details page. You can also find images and similar parts to NTP2955G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTP2955G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTP2955G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTP2955G fall under?
The NTP2955G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTP2955G when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTP2955G you can contact the distributor directly for product support, shipping queries etc.
Is the NTP2955G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTP2955G have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for NTP2955G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTP2955G often in real-time on the comparison pages.
What if I can't find stock of NTP2955G?
You can fill out our help required form which you can use to request a quote for NTP2955G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.