Status: | Active |
---|---|
Series: | NTNS3164NZ |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
280
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
280
in stock
|
Buy Now | |
element14
from US$0.17
|
280
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra Low Profile SOT883 (XDFN3) 1.0 x 0.6 x 0.4 mm Package |
Low RDS(on) Solution in the Ultra Small 1.0 x 0.6 mm Package |
1.5 V Gate Drive |
RoHS Compliant |
Benefits |
---|
Ideal for Space-Constraint Environments |
Minimize Conduction Losses and Improve efficiencies |
Operates at Low Logic Level voltage |
Applications |
---|
High Side Switch |
Optimized for Power Management in Ultra Portable Solutions |
End Products |
---|
High Speed Interfacing |
Smart Phones, Media Tablets, DSCs, Portable Game Players, Others |
Description | NTNS3164NZ |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 0.361 |
PD Max (W) | 0.155 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 1000 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 700 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 0.8 |
Ciss Typ (pF) | 24 |
Package Type | SOT-883 |
Mosfet, N-Ch, 20V, 0.361A, Sot-883 | Newark Electronics |
MOSFET, N-CH, 20V, 0.361A, SOT-883 | element14 |
MOSFET NFET SOT883 20V 245MA 1.5 | Future Electronics |
Trans MOSFET N-CH 20V 0.361A 3-Pin SOT-883 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTNS3164NZT5G?
Additional datasheets, footprints and schematics for NTNS3164NZT5G are listed on our Part Details page. You can also find images and similar parts to NTNS3164NZT5G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTNS3164NZT5G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTNS3164NZT5G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTNS3164NZT5G fall under?
The NTNS3164NZT5G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTNS3164NZT5G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTNS3164NZT5G you can contact the distributor directly for product support, shipping queries etc.
Is the NTNS3164NZT5G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTNS3164NZT5G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NTNS3164NZT5G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTNS3164NZT5G often in real-time on the comparison pages.
What if I can't find stock of NTNS3164NZT5G?
You can fill out our help required form which you can use to request a quote for NTNS3164NZT5G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.