Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 5.8A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.025ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 1.8V |
Power Dissipation Pd | 1.5W |
Transistor Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET, N CH, W DIO, 40V, 5.8A, 8SO | Farnell |
Where can I find additional details, specifications and documents for a NTMS5838NL?
Additional datasheets, footprints and schematics for NTMS5838NL are listed on our Part Details page. You can also find images and similar parts to NTMS5838NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMS5838NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMS5838NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMS5838NL fall under?
The NTMS5838NL is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTMS5838NL when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMS5838NL you can contact the distributor directly for product support, shipping queries etc.
Is the NTMS5838NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTMS5838NL have stock available?
Authorised distributors including Farnell have stock available or on a lead time for NTMS5838NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMS5838NL often in real-time on the comparison pages.
What if I can't find stock of NTMS5838NL?
You can fill out our help required form which you can use to request a quote for NTMS5838NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.