Status: | Active |
---|---|
Series: | NTMS4177P |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
1,754
in stock
|
Buy Now | |
element14
from US$0.59
|
1,754
in stock
|
Buy Now | |
Farnell
from US$0.64
|
1,754
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low RDS(on) |
Low Capacitance |
Optimized Gate Charge |
SOIC-8 Surface Mount Package |
Benefits |
---|
Minimize Conduction Losses |
Minimize Driver Losses |
Minimize Switching Losses |
Saves Board Space |
Applications |
---|
Load Switches |
Desktop PCs |
End Products |
---|
Notebook PCs |
Description | NTMS4177P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | -11.4 |
PD Max (W) | 1.52 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 19 |
RDS(on) Max @ VGS = 10 V (mΩ) | 12 |
Qg Typ @ VGS = 4.5 V (nC) | 36 |
Qg Typ @ VGS = 10 V (nC) | 29 |
Ciss Typ (pF) | 3100 |
Package Type | SOIC-8 |
MOSFET P-Channel 30V 11.4A SOIC8 | RS |
Mosfet, P Channel, -30V, -11.4A, Soic-8 | Newark Electronics |
MOSFET, P CHANNEL, -30V, -11.4A, SOIC-8 | element14 |
Trans MOSFET P-CH 30V 8.9A 8-Pin SOIC N T/R | EBV Elektronik |
P-Channel 30 V 12 mOhm 29 nC Surface Mount Power Mosfet -SOIC-8 | Future Electronics |
Where can I find additional details, specifications and documents for a NTMS4177PR2G?
Additional datasheets, footprints and schematics for NTMS4177PR2G are listed on our Part Details page. You can also find images and similar parts to NTMS4177PR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMS4177PR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMS4177PR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMS4177PR2G fall under?
The NTMS4177PR2G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTMS4177PR2G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMS4177PR2G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMS4177PR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTMS4177PR2G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for NTMS4177PR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMS4177PR2G often in real-time on the comparison pages.
What if I can't find stock of NTMS4177PR2G?
You can fill out our help required form which you can use to request a quote for NTMS4177PR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.