Status: | Active |
---|---|
Series: | NTMS10P02 |
RoHS: | Compliant |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
6,910
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
6,910
in stock
|
Buy Now | |
element14
from US$0.72
|
6,910
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
2,498
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
Avnet Asia
from US$0.70
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra Low RDS(on) |
Higher Efficiency Extending Battery Life |
Logic Level Gate Drive |
Miniature SO-8 Surface Mount Package |
Diode Exhibits High Speed, Soft Recovery |
Avalanche Energy Specified |
SOIC-8 Mounting Information Provided |
Applications |
---|
Power Management in Portable and Battery-Powered Products |
PCMCIA Cards |
End Products |
---|
Cellular and Cordless Telephones |
Description | NTMS10P02 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | -1.2 |
ID Max (A) | -10 |
PD Max (W) | 0.6 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 20 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 14 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 12.2 |
Qg Typ @ VGS = 10 V (nC) | 48 |
Ciss Typ (pF) | 3100 |
Package Type | SOIC-8 |
Mosfet, P-Ch, -20V, -8.8A, Soic-8 | Newark Electronics |
MOSFET, P-CH, -20V, -8.8A, SOIC-8 | element14 |
P-Channel 20 V 14 mOhm 2.5 W Surface Mount Power MOSFET - SOIC-8 | Future Electronics |
Trans MOSFET P-CH 20V 10A 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTMS10P02R2G?
Additional datasheets, footprints and schematics for NTMS10P02R2G are listed on our Part Details page. You can also find images and similar parts to NTMS10P02R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMS10P02R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMS10P02R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMS10P02R2G fall under?
The NTMS10P02R2G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTMS10P02R2G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMS10P02R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMS10P02R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTMS10P02R2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for NTMS10P02R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMS10P02R2G often in real-time on the comparison pages.
What if I can't find stock of NTMS10P02R2G?
You can fill out our help required form which you can use to request a quote for NTMS10P02R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.