Status: | Active |
---|---|
Series: | NTMFS6H801N |
RoHS: | Compliant |
Prices starting from US$0.98
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.32 |
No stock
|
Buy Now | |
Newark Electronics | US$0.99 |
-
|
Buy Now | |
Future Electronics | US$1.07 |
-
|
Buy Now | |
Avnet America | US$0.98 |
-
|
Buy Now | |
element14 | US$1.07 |
-
|
Buy Now | |
Avnet Asia | US$1.03 |
-
|
Buy Now | |
Farnell | US$1.05 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
Small Footprint (5x6 mm) |
Low RDS(on) |
Low QG and Capacitance |
RoHS Compliant |
Benefits |
---|
Compact Design |
Minimize Conduction Losses |
Minimize Driver Losses |
Applications |
---|
Switching power supplies |
48V systems |
Motor Control |
Load Switch |
Battery Packs and ESS |
End Products |
---|
Power switches (High Side Driver, Low Side Driver, H-Bridges etc.) |
Battery management and protection |
DC/DC converter |
Synchronous Rectification |
Description | NTMFS6H801N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 80 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 4 |
ID Max (A) | 203 |
PD Max (W) | 3.8 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 2.1 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 85 |
Ciss Typ (pF) | 5530 |
Package Type | SO-8FL / DFN-5 |
MOSFET 80V DFN-5 | RS |
Trench 8 80V Nfet/Reel Rohs Compliant: Yes |Onsemi NTMFS6H801NT1G | Newark Electronics |
Single N-Channel 80 V 2.8 mOhm 64 nC Surface Mount Power Mosfet - SO-8FL | Future Electronics |
Power MOSFET, N Channel, 80 V, 157 A, 2.8 Milliohms, DFN, 5 Pins, Surface Mount | Avnet America |
MOSFET, N-CH, 80V, 157A, DFN-5 | element14 |
Where can I find additional details, specifications and documents for a NTMFS6H801NT1G?
Additional datasheets, footprints and schematics for NTMFS6H801NT1G are listed on our Part Details page. You can also find images and similar parts to NTMFS6H801NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMFS6H801NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMFS6H801NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMFS6H801NT1G fall under?
The NTMFS6H801NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTMFS6H801NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMFS6H801NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMFS6H801NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTMFS6H801NT1G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NTMFS6H801NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMFS6H801NT1G often in real-time on the comparison pages.
What if I can't find stock of NTMFS6H801NT1G?
You can fill out our help required form which you can use to request a quote for NTMFS6H801NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.