Status: | Active |
---|---|
Series: | NTMFS5H600NL |
RoHS: | Compliant |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.04
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.09
|
-
|
Buy Now | |
Future Electronics
from US$4.04
|
-
|
Buy Now | |
Avnet America
from US$1.39
|
-
|
Buy Now | |
element14
from US$4.26
|
-
|
Buy Now | |
Avnet Asia
from US$4.19
|
-
|
Buy Now | |
Farnell
from US$4.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low RDS(on) |
Marketing leading FOM |
RoHS Compliant |
Benefits |
---|
Minimize conduction losses |
Improve switching performance |
Applications |
---|
Point of Load Modules |
Secondary Syn. Rectification |
Server |
Handheld power tools |
End Products |
---|
High Performance DC-DC Converters |
Netcom, Telecom |
AC adapter |
Description | NTMFS5H600NL, Power MOSFET 60V 250A 1.3 mOhm Single N Channel SO-8FL Logic Level |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 250 |
PD Max (W) | 160 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 1.7 |
RDS(on) Max @ VGS = 10 V (mΩ) | 1.3 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 89 |
Ciss Typ (pF) | 6680 |
Package Type | DFN5 5x6, 1.27P (SO−8FL) |
Power MOSFET N-Ch 60V 250A DFN-5 | RS |
Mosfet, N-Ch, 60V, 250A, 150Deg C, 160W | Newark Electronics |
NTMFS5H600NL Series 60 V 1.3 mOhm 250 A N-Channel Power Mosfet - DFN-5 | Future Electronics |
Transistor MOSFET N-CH 60V 250A 5-Pin DFN T/R | Avnet America |
MOSFET, N-CH, 60V, 250A, DFN | element14 |
Where can I find additional details, specifications and documents for a NTMFS5H600NLT1G?
Additional datasheets, footprints and schematics for NTMFS5H600NLT1G are listed on our Part Details page. You can also find images and similar parts to NTMFS5H600NLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMFS5H600NLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMFS5H600NLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMFS5H600NLT1G fall under?
The NTMFS5H600NLT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTMFS5H600NLT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMFS5H600NLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMFS5H600NLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTMFS5H600NLT1G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NTMFS5H600NLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMFS5H600NLT1G often in real-time on the comparison pages.
What if I can't find stock of NTMFS5H600NLT1G?
You can fill out our help required form which you can use to request a quote for NTMFS5H600NLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.