Status: | Active |
---|---|
Series: | NTMFS5C646NL |
RoHS: | Compliant |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.24
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
56
in stock
|
Buy Now | |
element14
from US$1.56
|
56
in stock
|
Buy Now | |
Farnell
from US$1.48
|
56
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$1.93
|
-
|
Buy Now | |
Avnet Asia
from US$1.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low RDS(on) to Minimize Conduction Losses |
Low QG and Capacitance to Minimize Driver Losses |
Small Footprint (5 x 6 mm) for Compact Design |
RoHS Compliant |
Applications |
---|
High Performance DC-DC Converters |
Netcom, Telecom |
End Products |
---|
Point of load Modules |
Server |
Description | NTMFS5C646NL |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | ±20 |
VGS(th) Max (V) | 2 |
ID Max (A) | 89 |
PD Max (W) | 79 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 6.3 |
RDS(on) Max @ VGS = 10 V (mΩ) | 4.7 |
Qg Typ @ VGS = 4.5 V (nC) | 4.5 |
Qg Typ @ VGS = 10 V (nC) | 33.7 |
Ciss Typ (pF) | 2164 |
Package Type | SO-8FL / DFN-5 |
Mosfet Transistor, N Channel, 19 A, 60 V, 0.0038 Ohm, 10 V, 2 V Rohs Compliant: Yes |Onsemi NTMFS5C646NLT1G | Newark Electronics |
NFET SO8FL 60V 92A 4.5MOH | element14 |
MOSFET,N-Channel,60V,92A,SO8FL | RS |
Trans MOSFET N-CH 60V 89A 8-Pin SO-FL T/R | Avnet America |
NTMFS5C646NLT1G N-channel MOSFET Transistor, 89 A, 60 V, 8-Pin SO-8FL | ON Semiconductor NTMFS5C646NLT1G | RS Americas |
Where can I find additional details, specifications and documents for a NTMFS5C646NLT1G?
Additional datasheets, footprints and schematics for NTMFS5C646NLT1G are listed on our Part Details page. You can also find images and similar parts to NTMFS5C646NLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMFS5C646NLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMFS5C646NLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMFS5C646NLT1G fall under?
The NTMFS5C646NLT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTMFS5C646NLT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMFS5C646NLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMFS5C646NLT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTMFS5C646NLT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for NTMFS5C646NLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMFS5C646NLT1G often in real-time on the comparison pages.
What if I can't find stock of NTMFS5C646NLT1G?
You can fill out our help required form which you can use to request a quote for NTMFS5C646NLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.