Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
1,460
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
3,340
in stock
|
Buy Now | |
element14
from US$0.82
|
3,340
in stock
|
Buy Now | |
Farnell
from US$0.79
|
3,340
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 78A |
Drain Source Voltage Vds | 40V |
On Resistance Rds(on) | 0.0037ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 50W |
Transistor Case Style | DFN |
No. of Pins | 5Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Mosfet, N-Ch, 40V, 78A, Dfn | Newark Electronics |
MOSFET, N-CH, 40V, 78A, DFN | element14 |
MOSFET,N-channel,40V,78A,DFN5 | RS |
Trans MOSFET N-CH 40V 78A 5-Pin DFN EP T/R | Avnet Silica |
MOSFET T6 40V NCH LL IN SO8 | Future Electronics |
Where can I find additional details, specifications and documents for a NTMFS5C460NLT1G?
Additional datasheets, footprints and schematics for NTMFS5C460NLT1G are listed on our Part Details page. You can also find images and similar parts to NTMFS5C460NLT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMFS5C460NLT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMFS5C460NLT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMFS5C460NLT1G fall under?
The NTMFS5C460NLT1G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTMFS5C460NLT1G when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMFS5C460NLT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMFS5C460NLT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTMFS5C460NLT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet Silica have stock available or on a lead time for NTMFS5C460NLT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMFS5C460NLT1G often in real-time on the comparison pages.
What if I can't find stock of NTMFS5C460NLT1G?
You can fill out our help required form which you can use to request a quote for NTMFS5C460NLT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.