Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 334A |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 0.056ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.1V |
Power Dissipation Pd | 125W |
Transistor Case Style | DFN |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Fetky So8Fl 25V 334A 700M/Reel |Onsemi NTMFS4H01NFT1G | Newark Electronics |
MOSFET, N-CH, 25V, 334A, DFN | Farnell |
Where can I find additional details, specifications and documents for a NTMFS4H01NFT1G?
Additional datasheets, footprints and schematics for NTMFS4H01NFT1G are listed on our Part Details page. You can also find images and similar parts to NTMFS4H01NFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMFS4H01NFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMFS4H01NFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMFS4H01NFT1G fall under?
The NTMFS4H01NFT1G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTMFS4H01NFT1G when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMFS4H01NFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMFS4H01NFT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTMFS4H01NFT1G have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for NTMFS4H01NFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMFS4H01NFT1G often in real-time on the comparison pages.
What if I can't find stock of NTMFS4H01NFT1G?
You can fill out our help required form which you can use to request a quote for NTMFS4H01NFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.