NTMFS4C10NT1G MOSFETs by ON Semiconductor

Single N-Channel Power MOSFET 30V, 46A, 6.95mΩ

Status: Active
Series: NTMFS4C10N
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Power MOSFET 30 V, 46 A, Single N−Channel, SO−8 FL

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for RS
RS
from US$1.01
No stock
Buy Now
Logo for Farnell
Farnell
from US$0.55
371,260
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.79
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.49
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.14
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.52
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Low RDS(on)
Low Capacitance
Optimized Gate Charge
RoHS Compliant
Benefits
Minimises Conduction losses
Minimize Driver losses
Minimize Switching Losses
Applications
CPU Power Delivery
End Products
DC-DC Converters

Specifications

Description NTMFS4C10N
Compliance Pb-free Halide free
Channel Polarity N-Channel
Configuration Single
V(BR)DSS Min (V) 30
VGS Max (V) 20
VGS(th) Max (V) 2.1
ID Max (A) 46
PD Max (W) 23.6
RDS(on) Max @ VGS = 2.5 V (mΩ) -
RDS(on) Max @ VGS = 4.5 V (mΩ) 10.8
RDS(on) Max @ VGS = 10 V (mΩ) 6.95
Qg Typ @ VGS = 4.5 V (nC) 63
Qg Typ @ VGS = 10 V (nC) 9.3
Ciss Typ (pF) 987
Package Type SO-8FL / DFN-5

Alternative Descriptions

MISCELLANEOUS MOSFETS | Farnell
MOSFET N-Channel 30V 46A Low Cap DFN5 | RS
N Channel Mosfet, 30V, Dfn-5 | Newark Electronics
NFET SO8FL 30V 46A 6.96MO | Future Electronics
Trans MOSFET N-CH 30V 15A 8-Pin SO-FL T/R | Avnet America
NTMFS4C10NT1G N-channel MOSFET Transistor, 46 A, 30 V, 8-Pin SO-8FL | ON Semiconductor NTMFS4C10NT1G | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NTMFS4C10NT1G?

Additional datasheets, footprints and schematics for NTMFS4C10NT1G are listed on our Part Details page. You can also find images and similar parts to NTMFS4C10NT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NTMFS4C10NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMFS4C10NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NTMFS4C10NT1G fall under?

The NTMFS4C10NT1G is listed under Discrete & Power Modules > MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to NTMFS4C10NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NTMFS4C10NT1G you can contact the distributor directly for product support, shipping queries etc.

Is the NTMFS4C10NT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for NTMFS4C10NT1G have stock available?

Authorised distributors including Farnell, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NTMFS4C10NT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NTMFS4C10NT1G often in real-time on the comparison pages.

What if I can't find stock of NTMFS4C10NT1G?

You can fill out our help required form which you can use to request a quote for NTMFS4C10NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay