Status: | Active |
---|---|
Series: | NTMFS4C09N |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
1,952
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
1,952
in stock
|
Buy Now | |
element14
from US$0.39
|
1,952
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low RDS(on) to Minimize Conduction Losses |
Low Capacitance to Minimize Driver Losses |
Optimized Gate Charge to Minimize Switching Losses |
RoHS Compliant |
Applications |
---|
CPU Power Delivery |
End Products |
---|
DC-DC Converters |
Description | NTMFS4C09N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.1 |
ID Max (A) | 52 |
PD Max (W) | 25.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 8.5 |
RDS(on) Max @ VGS = 10 V (mΩ) | 5.8 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 10.9 |
Ciss Typ (pF) | 1252 |
Package Type | SO-8FL / DFN-5 |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet Transistor, N Channel, 52 A, 30 V, 0.0046 Ohm, 10 V, 2.1 V Rohs Compliant: Yes |Onsemi NTMFS4C09NT1G | Newark Electronics |
N CHANNEL MOSFET, 30V, DFN-5 | element14 |
NTMFS Series 30 V 5.8 mOhm 25.5 W Surface Mount N-Channel Power Mosfet - SO-8 FL | Future Electronics |
ONSNTMFS4C09NT1G | Avnet America |
Where can I find additional details, specifications and documents for a NTMFS4C09NT1G?
Additional datasheets, footprints and schematics for NTMFS4C09NT1G are listed on our Part Details page. You can also find images and similar parts to NTMFS4C09NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMFS4C09NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMFS4C09NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMFS4C09NT1G fall under?
The NTMFS4C09NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTMFS4C09NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMFS4C09NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMFS4C09NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTMFS4C09NT1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Future Electronics and Avnet America have stock available or on a lead time for NTMFS4C09NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMFS4C09NT1G often in real-time on the comparison pages.
What if I can't find stock of NTMFS4C09NT1G?
You can fill out our help required form which you can use to request a quote for NTMFS4C09NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.