Status: | Unknown |
---|---|
Series: | NTMFS4982NF |
RoHS: | Compliant |
Integrated Schottky Diode |
Low rDS(on) to Minimize Conduction Loss |
Low Capacitance to Minimize Driver Losses |
Optimized Gate Charge to Minimize Switching Losses |
RoHS Compliant |
Applications |
---|
Synchronous Rectification for DC−DC Converters |
High Performance Applications |
End Products |
---|
Low Side Switching |
Server, Netcom, POL |
Compliance | Pb-free Halide free |
---|
MOSFET, N-CH, 30V, 207A, SOIC-FL | Farnell |
Fetky So8Fl 30V 129A 1.3M/Reel Rohs Compliant: Yes |Onsemi NTMFS4982NFT1G | Newark Electronics |
Where can I find additional details, specifications and documents for a NTMFS4982NFT1G?
Additional datasheets, footprints and schematics for NTMFS4982NFT1G are listed on our Part Details page. You can also find images and similar parts to NTMFS4982NFT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMFS4982NFT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMFS4982NFT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMFS4982NFT1G fall under?
The NTMFS4982NFT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTMFS4982NFT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMFS4982NFT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMFS4982NFT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTMFS4982NFT1G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NTMFS4982NFT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMFS4982NFT1G often in real-time on the comparison pages.
What if I can't find stock of NTMFS4982NFT1G?
You can fill out our help required form which you can use to request a quote for NTMFS4982NFT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.