Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 117A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0022ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 73.5W |
Transistor Case Style | DFN |
No. of Pins | 5Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
MOSFET,N CH,W DIODE,30V,13.2A,SO8 FL | Farnell |
Mosfet,n Ch,w Diode,30V,13.2A,so8 Fl |Onsemi NTMFS4898NFT3G | Newark Electronics |
Where can I find additional details, specifications and documents for a NTMFS4898NFT3G?
Additional datasheets, footprints and schematics for NTMFS4898NFT3G are listed on our Part Details page. You can also find images and similar parts to NTMFS4898NFT3G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMFS4898NFT3G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMFS4898NFT3G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMFS4898NFT3G fall under?
The NTMFS4898NFT3G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTMFS4898NFT3G when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMFS4898NFT3G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMFS4898NFT3G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTMFS4898NFT3G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NTMFS4898NFT3G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMFS4898NFT3G often in real-time on the comparison pages.
What if I can't find stock of NTMFS4898NFT3G?
You can fill out our help required form which you can use to request a quote for NTMFS4898NFT3G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.