Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 14.8A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.0043ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 2.2V |
Power Dissipation Pd | 1.89W |
Transistor Case Style | DFN |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
MOSFET, DUAL N-CH, 30V, 14.8A, DFN | Farnell |
Nfet So8Fl 30V 32A 2.1Moh/Reel |Onsemi NTMFD4C86NT1G | Newark Electronics |
Where can I find additional details, specifications and documents for a NTMFD4C86NT1G?
Additional datasheets, footprints and schematics for NTMFD4C86NT1G are listed on our Part Details page. You can also find images and similar parts to NTMFD4C86NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMFD4C86NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMFD4C86NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMFD4C86NT1G fall under?
The NTMFD4C86NT1G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTMFD4C86NT1G when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMFD4C86NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMFD4C86NT1G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTMFD4C86NT1G have stock available?
Authorised distributors including Farnell, Avnet Asia, element14 and Newark Electronics have stock available or on a lead time for NTMFD4C86NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMFD4C86NT1G often in real-time on the comparison pages.
What if I can't find stock of NTMFD4C86NT1G?
You can fill out our help required form which you can use to request a quote for NTMFD4C86NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.