Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | Dual N Channel |
---|---|
Continuous Drain Current Id | 6A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 0.024ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.8V |
Power Dissipation Pd | 2W |
Transistor Case Style | NSOIC |
No. of Pins | 8Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Transistor MOSFET Array Dual N-CH 30V 6A 8-Pin SOIC T/R | Avnet America |
Transistor Polarity:N Channel | Newark Electronics |
Where can I find additional details, specifications and documents for a NTMD6N03R2G?
Additional datasheets, footprints and schematics for NTMD6N03R2G are listed on our Part Details page. You can also find images and similar parts to NTMD6N03R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMD6N03R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMD6N03R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMD6N03R2G fall under?
The NTMD6N03R2G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to NTMD6N03R2G when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMD6N03R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMD6N03R2G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTMD6N03R2G have stock available?
Authorised distributors including Farnell, Avnet America, element14 and Newark Electronics have stock available or on a lead time for NTMD6N03R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMD6N03R2G often in real-time on the comparison pages.
What if I can't find stock of NTMD6N03R2G?
You can fill out our help required form which you can use to request a quote for NTMD6N03R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.