Status: | Active |
---|---|
Series: | NTMD3P03 |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
899
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
1,069
in stock
|
Buy Now | |
element14
from US$0.52
|
899
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Efficiency Components in a Dual SO-8 Package |
High Density Power MOSFET with Low RDS(on) |
Miniature SOIC-8 Surface Mount Package -- Saves Board Space |
Diode Exhibits High Speed with Soft Recovery |
IDSS Specified at Elevated Temperature |
Avalanche Energy Specified |
Mounting Information for the SO-8 Package is Provided |
RoHS Compliant |
Applications |
---|
DC-DC Converters |
Power Management in Portable and Battery-Powered Products |
End Products |
---|
Low Voltage Motor Control |
Computers, Printers, PCMCIA Cards, Cellular & Cordless Telephones |
Description | NTMD3P03 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | -30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | -3 |
ID Max (A) | -3.05 |
PD Max (W) | 0.73 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=125 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1=Q2=85 |
Qg Typ @ VGS = 4.5 V (nC) | 12 |
Qg Typ @ VGS = 10 V (nC) | 16 |
Ciss Typ (pF) | 520 |
Package Type | SOIC-8 |
Mosfet, P-Ch, -30V, -3.05A, Soic | Newark Electronics |
MOSFET, P-CH, -30V, -3.05A, SOIC | element14 |
Dual P-Channel 30 V 85 mO 0.73 W Surface Mount Power MOSFET - SOIC-8 | Future Electronics |
Transistor MOSFET Array Dual P-CH 30V 3.86A 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTMD3P03R2G?
Additional datasheets, footprints and schematics for NTMD3P03R2G are listed on our Part Details page. You can also find images and similar parts to NTMD3P03R2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTMD3P03R2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTMD3P03R2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTMD3P03R2G fall under?
The NTMD3P03R2G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTMD3P03R2G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTMD3P03R2G you can contact the distributor directly for product support, shipping queries etc.
Is the NTMD3P03R2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTMD3P03R2G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NTMD3P03R2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTMD3P03R2G often in real-time on the comparison pages.
What if I can't find stock of NTMD3P03R2G?
You can fill out our help required form which you can use to request a quote for NTMD3P03R2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.