Status: | Active |
---|---|
Series: | NTLUS3A40P |
RoHS: | Compliant |
UDFN Package with Exposed Drain Pads |
Low Profile UDFN 2.0x2.0x0.65 mm |
Lowest RDS(on) in 2x2 Package |
ESD Protected Gate |
RoHS Compliant |
Benefits |
---|
Excellent Thermal Conduction |
Board Space Saving, Thin Designs |
Minimize Conduction Losses, Reduce Power Loss |
Improved Ruggedness, Increased Reliability |
Applications |
---|
High Side Load Switch |
Optimized for Power Management Applications for Portable Products |
End Products |
---|
PA Switch and Battery Switch |
Portable Products, such as Cell Phones, PMP, DSC, GPS, and others |
Description | NTLUS3A40P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | -1 |
ID Max (A) | -9.4 |
PD Max (W) | 0.83 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 39 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 29 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 15.8 |
Qg Typ @ VGS = 10 V (nC) | 29 |
Ciss Typ (pF) | 2600 |
Package Type | UDFN-6 |
NTLUS3A40PZTAG P-channel MOSFET Transistor, 9.4 A, 20 V, 6-Pin UDFN | ON Semiconductor NTLUS3A40PZTAG | RS Americas |
MOSFET, N-CH, -20V, -6.4A, UDFN | Farnell |
Small Signal Mosfet -20V -6.4A 29 Mohm Single P-Channel Udfn With Esd Protection/Reel |Onsemi NTLUS3A40PZTAG | Newark Electronics |
Where can I find additional details, specifications and documents for a NTLUS3A40PZTAG?
Additional datasheets, footprints and schematics for NTLUS3A40PZTAG are listed on our Part Details page. You can also find images and similar parts to NTLUS3A40PZTAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTLUS3A40PZTAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTLUS3A40PZTAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTLUS3A40PZTAG fall under?
The NTLUS3A40PZTAG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTLUS3A40PZTAG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTLUS3A40PZTAG you can contact the distributor directly for product support, shipping queries etc.
Is the NTLUS3A40PZTAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTLUS3A40PZTAG have stock available?
Authorised distributors including RS Americas, Farnell and Newark Electronics have stock available or on a lead time for NTLUS3A40PZTAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTLUS3A40PZTAG often in real-time on the comparison pages.
What if I can't find stock of NTLUS3A40PZTAG?
You can fill out our help required form which you can use to request a quote for NTLUS3A40PZTAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.