Status: | Active |
---|---|
Series: | NTLJS4114N |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
2,835
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
WDFN Package Provides Exposed Drain Pad for Excellent Thermal Conduction |
2x2 mm Footprint Same as SC−88 |
Lowest RDS(on) in 2x2 mm Package |
1.8 V RDS(on) Rating for Operation at Low Voltage Logic Level Gate Drive |
Low Profile (< 0.8 mm) for Easy Fit in Thin Environments |
Applications |
---|
DC−DC Conversion |
Optimized for Battery and Load Management Applications in Portable Equipment |
Cell Phones |
Media Players |
End Products |
---|
Boost Circuits for LED Backlights |
Low Side Load Switch for Noisy Environment |
PDA’s |
Description | NTLJS4114N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1 |
ID Max (A) | 6 |
PD Max (W) | 1.92 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 45 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 35 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 8.5 |
Ciss Typ (pF) | 650 |
Package Type | WDFN-6 |
Mosfet Transistor, N Channel, 7.8 A, 30 V, 0.0203 Ohm, 4.5 V, 550 Mv Rohs Compliant: Yes |Onsemi NTLJS4114NT1G | Newark Electronics |
N-Channel 30 V 35 mOhm 1.92 W Surface Mount Power MOSFET - DFN-6W | Future Electronics |
Trans MOSFET N-CH 30V 6A 6-Pin WDFN T/R | Avnet America |
MOSFET, N CH, 30V, 7.8A, WDFN-6 | Farnell |
Where can I find additional details, specifications and documents for a NTLJS4114NT1G?
Additional datasheets, footprints and schematics for NTLJS4114NT1G are listed on our Part Details page. You can also find images and similar parts to NTLJS4114NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTLJS4114NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTLJS4114NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTLJS4114NT1G fall under?
The NTLJS4114NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTLJS4114NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTLJS4114NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTLJS4114NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTLJS4114NT1G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NTLJS4114NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTLJS4114NT1G often in real-time on the comparison pages.
What if I can't find stock of NTLJS4114NT1G?
You can fill out our help required form which you can use to request a quote for NTLJS4114NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.