Status: | Active |
---|---|
Series: | NTLJF4156N |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
402
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
402
in stock
|
Buy Now | |
element14
from US$0.20
|
402
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
WDFN Package Provides Exposed Drain Pad for Excellent Thermal Conduction |
Co-Packaged MOSFET and Schottky For Easy Circuit Layout |
RDS(on) Rated at Low VGS=1.5 V |
Low Profile (< 0.8mm) for Easy Fit in Thin Environments |
Low VF Schottky |
Applications |
---|
DC-DC Converters |
Color Display and Camera Flash Regulators |
PDAs |
End Products |
---|
Li-Ion Battery Applications |
Cell Phones |
Media Players |
Description | NTLJF4156N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | with Schottky Diode |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 3.7 |
PD Max (W) | 1.5 2.3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 90 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 70 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 13 |
Qg Typ @ VGS = 10 V (nC) | 5.4 |
Ciss Typ (pF) | 427 |
Package Type | WDFN-6 |
Mosfet, N-Ch, 30V, 3.7A, Wdfn | Newark Electronics |
MOSFET, N-CH, 30V, 3.7A, WDFN | element14 |
NFET WDFN6 30V 4A 70MOHM | Future Electronics |
Trans MOSFET N-CH 30V 3.7A 6-Pin WDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTLJF4156NT1G?
Additional datasheets, footprints and schematics for NTLJF4156NT1G are listed on our Part Details page. You can also find images and similar parts to NTLJF4156NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTLJF4156NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTLJF4156NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTLJF4156NT1G fall under?
The NTLJF4156NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTLJF4156NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTLJF4156NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTLJF4156NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTLJF4156NT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for NTLJF4156NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTLJF4156NT1G often in real-time on the comparison pages.
What if I can't find stock of NTLJF4156NT1G?
You can fill out our help required form which you can use to request a quote for NTLJF4156NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.