Status: | Active |
---|---|
Series: | NTLJD4116N |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.37
|
No stock
|
Buy Now | |
Future Electronics
from US$0.24
|
45,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
2,990
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
element14
from US$0.28
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
Farnell
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
WDFN Package Provides Exposed Drain Pad for Excellent Thermal Conduction |
2x2 mm Footprint Same as SC-88 |
Lowest RDS(on) Solution in 2x2 mm Package |
1.5 V RDS(on) Rating for Operation at Low Voltage Gate Drive Logic Level |
Low Profile (< 0.8 mm) for Easy Fit in Thin Environments |
Applications |
---|
DC-DC Converters (Buck and Boost Circuits) |
Optimized for Battery and Load Management Applications in Portable Equipment |
Cell Phones |
Media Players |
End Products |
---|
Low Side Load Switch |
Level Shift for High Side Load Switch |
PDA |
Description | NTLJD4116N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 3.7 |
PD Max (W) | 1.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=90 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=70 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 5.4 |
Qg Typ @ VGS = 10 V (nC) | 5.4 |
Ciss Typ (pF) | 427 |
Package Type | WDFN-6 |
Dual N-Channel 30 V 70 mO Surface Mount Power Mosfet - WDFN-6 (2x2) | Future Electronics |
Dual MOSFET Trans N-ch 30V 2.5A WDFN6 | RS |
N Channel Mosfet, 30V, Wdfn6, Full Reel | Newark Electronics |
Transistor MOSFET Array Dual N-CH 30V 3.7A 6-Pin WDFN T/R | Avnet America |
NTLJD4116NT1G Dual N-channel MOSFET Transistor, 2.5 A, 30 V, 6-Pin WDFN | ON Semiconductor NTLJD4116NT1G | RS Americas |
MOSFET, DUAL N-CH, 30V, 3.7A, WDFN | element14 |
Where can I find additional details, specifications and documents for a NTLJD4116NT1G?
Additional datasheets, footprints and schematics for NTLJD4116NT1G are listed on our Part Details page. You can also find images and similar parts to NTLJD4116NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTLJD4116NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTLJD4116NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTLJD4116NT1G fall under?
The NTLJD4116NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTLJD4116NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTLJD4116NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTLJD4116NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTLJD4116NT1G have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and Avnet America have stock available or on a lead time for NTLJD4116NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTLJD4116NT1G often in real-time on the comparison pages.
What if I can't find stock of NTLJD4116NT1G?
You can fill out our help required form which you can use to request a quote for NTLJD4116NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.