Status: | Active |
---|---|
Series: | NTLJD3119C |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
9,864
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
6,287
in stock
|
Buy Now | |
element14
from US$0.31
|
6,287
in stock
|
Buy Now | |
Farnell
from US$0.31
|
6,287
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Complementary N-Channel and P-Channel MOSFET |
WDFN Package with Exposed Drain Pad for Excellent Thermal Conduction |
Leading Edge Trench Technology for Low On Resistance |
1.8 V Gate Threshold Voltage |
Low Profile (< 0.8 mm) for Easy Fit in Thin Environments |
Benefits |
---|
Easy Circuit Layout, Circuit Design Flexibility |
Excellent Thermal Conduction |
Applications |
---|
Synchronous DC−DC Conversion Circuits |
Color Display and Camera Flash Regulators |
Cellular Phones |
End Products |
---|
Load/Power Management of Portable Devices |
PDA |
Hard Drives |
Description | NTLJD3119C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 3.8 |
PD Max (W) | 1.5 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | N:85, P:135 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N:65, P:100 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 5.5 |
Qg Typ @ VGS = 10 V (nC) | 3.7 |
Ciss Typ (pF) | N: 271, P: 531 |
Package Type | WDFN-6 |
Dual Mosfet, N And P Channel, 4.6 A, 20 V, 37 Mohm, 4.5 V, 700 Mv Rohs Compliant: Yes |Onsemi NTLJD3119CTBG | Newark Electronics |
MOSFET, N & P CH, 20V, 4.6A, WDFN-6 | element14 |
MOSFET N/P-Ch 20V 4.6A/4.1A uCool WDFN6 | RS |
N & P Channel 20 V 65 mOhm 710 mW Surface Mount Power MOSFET - WDFN6 | Future Electronics |
Trans MOSFET N/P-CH 20V 3.8A/3.3A 6-Pin WDFN T/R | Avnet America |
NTLJD3119CTBG Dual N/P-channel MOSFET Transistor, 4.1 A, 4.6 A, 20 V, 6-Pin WDFN | ON Semiconductor NTLJD3119CTBG | RS Americas |
Where can I find additional details, specifications and documents for a NTLJD3119CTBG?
Additional datasheets, footprints and schematics for NTLJD3119CTBG are listed on our Part Details page. You can also find images and similar parts to NTLJD3119CTBG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTLJD3119CTBG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTLJD3119CTBG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTLJD3119CTBG fall under?
The NTLJD3119CTBG is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTLJD3119CTBG when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTLJD3119CTBG you can contact the distributor directly for product support, shipping queries etc.
Is the NTLJD3119CTBG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTLJD3119CTBG have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NTLJD3119CTBG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTLJD3119CTBG often in real-time on the comparison pages.
What if I can't find stock of NTLJD3119CTBG?
You can fill out our help required form which you can use to request a quote for NTLJD3119CTBG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.