Status: | Active |
---|---|
Series: | NTJS4405N |
RoHS: | Compliant |
Prices starting from US$0.10
Advance Planar Technology for Fast Swiching, Low RDS(on) |
Higher Efficiency Extending Battery Life |
RoHS Compliant |
Applications |
---|
Boost and Buck Converter |
Battery Protection |
End Products |
---|
Load Switch |
Description | NTJS4405N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 25 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 1.2 |
PD Max (W) | 0.63 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 400 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 350 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - 0.75 |
Qg Typ @ VGS = 10 V (nC) | 0.75 |
Ciss Typ (pF) | 49 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Mosfet, N-Ch, 25V, 1A, Sot-363 | Newark Electronics |
MOSFET, N-CH, 25V, 1A, SOT-363 | element14 |
Power MOSFET, N Channel, 25 V, 1 A, 350 Milliohms, SC-88, 6 Pins, Surface Mount | EBV Elektronik |
Where can I find additional details, specifications and documents for a NTJS4405NT1G?
Additional datasheets, footprints and schematics for NTJS4405NT1G are listed on our Part Details page. You can also find images and similar parts to NTJS4405NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTJS4405NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTJS4405NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTJS4405NT1G fall under?
The NTJS4405NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTJS4405NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTJS4405NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTJS4405NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTJS4405NT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet America have stock available or on a lead time for NTJS4405NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTJS4405NT1G often in real-time on the comparison pages.
What if I can't find stock of NTJS4405NT1G?
You can fill out our help required form which you can use to request a quote for NTJS4405NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.