Status: | Active |
---|---|
Series: | NTJS4151P |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
11,375
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
20,496
in stock
|
Buy Now | |
element14
from US$0.10
|
20,496
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
7,608
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
2,995
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Leading Trench Technology for Low RDS(on) Extending Battery Life |
SC-88 Small Outline (2x2 mm) for Maximum Circuit Board Utilization, same as SC-70-6 |
Gate Diodes for ESD Protetion |
Applications |
---|
High Side Load Switch |
Computing |
MP3s |
End Products |
---|
Cell Phones |
Digital Cameras |
PDAs |
Description | NTJS4151P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.2 |
ID Max (A) | 3.3 |
PD Max (W) | 1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 70 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 47 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 10 |
Ciss Typ (pF) | 850 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
MISCELLANEOUS MOSFETS | Farnell |
P Channel Mosfet, -20V, 4.2A, Sc-88 | Newark Electronics |
Transistor: P-MOSFET | Transfer Multisort Elektronik |
P-Channel 20 V 47 mOhm 1 W Surface Mount Trench Power MOSFET - SOT-363 | Future Electronics |
Trans MOSFET P-CH 20V 3.3A 6-Pin SC-88 T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTJS4151PT1G?
Additional datasheets, footprints and schematics for NTJS4151PT1G are listed on our Part Details page. You can also find images and similar parts to NTJS4151PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTJS4151PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTJS4151PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTJS4151PT1G fall under?
The NTJS4151PT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTJS4151PT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTJS4151PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTJS4151PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTJS4151PT1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for NTJS4151PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTJS4151PT1G often in real-time on the comparison pages.
What if I can't find stock of NTJS4151PT1G?
You can fill out our help required form which you can use to request a quote for NTJS4151PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.