Status: | Active |
---|---|
Series: | NTJS3151P |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
5,845
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
5,845
in stock
|
Buy Now | |
element14
from US$0.22
|
5,845
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Leading Trench Technology for Low RDS(on) Extending Battery Life |
SC-88 Small Outline (2x2 mm, SC70-6 Equivalent) |
Gate Diodes for ESD Protection |
RoHS Compliant |
Applications |
---|
High Side Load Switch |
Computing |
MP3s |
End Products |
---|
Cell Phones |
Digital Cameras |
PDAs |
Description | NTJS3151P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -12 |
VGS Max (V) | 12 |
VGS(th) Max (V) | - |
ID Max (A) | 2.7 |
PD Max (W) | 0.625 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 67 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 45 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 0.75 |
Qg Typ @ VGS = 10 V (nC) | 8.6 |
Ciss Typ (pF) | 850 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Mosfet, P-Ch, -12V, -2.7A, Sc-88 | Newark Electronics |
MOSFET, P-CH, -12V, -2.7A, SC-88 | element14 |
Trans MOSFET N-CH 12V 2.7A 6-Pin SC-88 T/R | EBV Elektronik |
P-Channel 12 V 45 mOhm 0.625 W Surface Mount Trench Power MOSFET - SOT-363 | Future Electronics |
NTJS3151PT1G P-channel MOSFET Transistor, 3.3 A, 12 V, 6-Pin SC-88 | ON Semiconductor NTJS3151PT1G | RS Americas |
Where can I find additional details, specifications and documents for a NTJS3151PT1G?
Additional datasheets, footprints and schematics for NTJS3151PT1G are listed on our Part Details page. You can also find images and similar parts to NTJS3151PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTJS3151PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTJS3151PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTJS3151PT1G fall under?
The NTJS3151PT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTJS3151PT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTJS3151PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTJS3151PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTJS3151PT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for NTJS3151PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTJS3151PT1G often in real-time on the comparison pages.
What if I can't find stock of NTJS3151PT1G?
You can fill out our help required form which you can use to request a quote for NTJS3151PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.