Status: | Active |
---|---|
Series: | NVJD5121NT1G-M06 |
RoHS: | Compliant |
Leading Edge Trench Technology for Low RDS(on) |
Low Gate Threshold |
Low Input Capacitance |
ESD Protected Gate |
AEC−Q101 Qualified |
Benefits |
---|
Automotive Grade and PPAP Capable |
Applications |
---|
Low Side Load Switch |
Infotainment systems. Radios. Navigation systems. Clusters |
End Products |
---|
DC−DC Converters (Buck and Boost Circuits) |
Description | NVJD5121NT1G-M06 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 60 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 2.5 |
ID Max (A) | 0.295 0.35 |
PD Max (W) | 0.25 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=2.6 |
RDS(on) Max @ VGS = 10 V (mΩ) | Q1=Q2=2.6 |
Qg Typ @ VGS = 4.5 V (nC) | 0.9 10 |
Qg Typ @ VGS = 10 V (nC) | 0.9 |
Ciss Typ (pF) | 26 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
MISCELLANEOUS MOSFETS | Farnell |
Mosfet, Dual N-Ch, 60V, 0.295A, Sot-363 | Newark Electronics |
Transistor MOSFET Array Dual N-CH 60V 295mA 6-Pin SC-88 T/R | Avnet America |
MOSFET, DUAL N-CH, 60V, 0.295A, SOT-363 | element14 |
Where can I find additional details, specifications and documents for a NTJD5121NT2G?
Additional datasheets, footprints and schematics for NTJD5121NT2G are listed on our Part Details page. You can also find images and similar parts to NTJD5121NT2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTJD5121NT2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTJD5121NT2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTJD5121NT2G fall under?
The NTJD5121NT2G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTJD5121NT2G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTJD5121NT2G you can contact the distributor directly for product support, shipping queries etc.
Is the NTJD5121NT2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTJD5121NT2G have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NTJD5121NT2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTJD5121NT2G often in real-time on the comparison pages.
What if I can't find stock of NTJD5121NT2G?
You can fill out our help required form which you can use to request a quote for NTJD5121NT2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.