Status: | Active |
---|---|
Series: | NTJD4158C |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
No stock
|
Buy Now | |
Avnet America
from US$0.09
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
5,769
in stock
|
Buy Now | |
element14
from US$0.18
|
5,769
in stock
|
Buy Now | |
Farnell
from US$0.17
|
5,769
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Leading 20 V Trench for Low RDS(on) Performance |
ESD Protected Gate |
SC-88 Package for Small Footprint (2x2 mm) |
RoHS Compliant |
Applications |
---|
DC-DC Conversion |
Load Switch |
MP3s |
PDAs |
End Products |
---|
Load/Power Management |
Cell Phones |
Digital Cameras |
Description | NTJD4158C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | -20 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 0.25 |
PD Max (W) | 0.27 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 2500 500 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 1500 260 |
Qg Typ @ VGS = 4.5 V (nC) | 0.9 |
Qg Typ @ VGS = 10 V (nC) | 0.9 |
Ciss Typ (pF) | 155 20 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Trans MOSFET N/P-CH 30V/20V 0.25A/0.88A 6-Pin SC-88 T/R | Avnet America |
Mosfet, N & P-Ch Complement, 30V, Sot363 | Newark Electronics |
MOSFET, N & P-CH COMPLEMENT, 30V, SOT363 | element14 |
MOSFET N/P-Ch 30V/20V 0.25A/0.88A SC88 | RS |
Dual N & P-Channel 30/20V 1.5mOhm 270 mW Small Signal MOSFET SOT-363 | Future Electronics |
NTJD4158CT1G Dual N/P-channel MOSFET Transistor,0.25A,0.88A,20V,30V,6-Pin SC-88 | ON Semiconductor NTJD4158CT1G | RS Americas |
Where can I find additional details, specifications and documents for a NTJD4158CT1G?
Additional datasheets, footprints and schematics for NTJD4158CT1G are listed on our Part Details page. You can also find images and similar parts to NTJD4158CT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTJD4158CT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTJD4158CT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTJD4158CT1G fall under?
The NTJD4158CT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTJD4158CT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTJD4158CT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTJD4158CT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTJD4158CT1G have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NTJD4158CT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTJD4158CT1G often in real-time on the comparison pages.
What if I can't find stock of NTJD4158CT1G?
You can fill out our help required form which you can use to request a quote for NTJD4158CT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.