Status: | Active |
---|---|
Series: | NTJD4105C |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
7,985
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
39,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.24
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
7,985
in stock
|
Buy Now | |
element14
from US$0.20
|
7,985
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
3,268
in stock
|
Buy Now | |
Micros
from US$0.14
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Complementary N and P Channel Device |
Leading -8.0 V Trench for Low RDS(on) Performance |
ESD Protected Gate-ESD Rating: Class 1 |
SC-88 Package for Small Footprint (2x2mm) |
Applications |
---|
DC-DC Conversion |
Single or Dual Cell Li-Ion Battery Supplied Devices |
MP3s |
PDAs |
End Products |
---|
Load/Power Switching |
Cell Phones |
Digital Cameras |
Description | NTJD4105C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 0.63 |
PD Max (W) | 0.27 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | N:445.0 , P:460.0 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N: 375.0, P: 300 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 0.9 |
Qg Typ @ VGS = 10 V (nC) | 1.3 |
Ciss Typ (pF) | N(20V):33, P(-8V): 160 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
NTJD4105 Series 20/8 V 0.375/0.3 Ohm Dual N & P-Ch Small Signal MOSFET-SOT-363 | Future Electronics |
Trans MOSFET N/P-CH 20V/8V 0.63A/0.775A 6-Pin SC-88 T/R | Avnet Asia |
Mosfet, N & P Ch, 20V, 0.63A, Sot-363-6 | Newark Electronics |
MOSFET, N & P CH, 20V, 0.63A, SOT-363-6 | element14 |
Transistor N/P-Channel MOSFET | Micros |
Where can I find additional details, specifications and documents for a NTJD4105CT1G?
Additional datasheets, footprints and schematics for NTJD4105CT1G are listed on our Part Details page. You can also find images and similar parts to NTJD4105CT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTJD4105CT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTJD4105CT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTJD4105CT1G fall under?
The NTJD4105CT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTJD4105CT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTJD4105CT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTJD4105CT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTJD4105CT1G have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for NTJD4105CT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTJD4105CT1G often in real-time on the comparison pages.
What if I can't find stock of NTJD4105CT1G?
You can fill out our help required form which you can use to request a quote for NTJD4105CT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.