Status: | Active |
---|---|
Series: | NTJD4001N |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
35,300
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
84,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
1,880
in stock
|
Buy Now | |
element14
from US$0.16
|
1,880
in stock
|
Buy Now | |
Farnell
from US$0.15
|
1,880
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
509
in stock
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Gate charge for fast switching |
Small footprint - 30% smaller than TSOP-6 |
ESD Protected Gate |
RoHS Compliant |
Applications |
---|
Low Side Load Switch |
Buck Converters |
Cell Phones |
DSC |
End Products |
---|
Li-Ion Battery Supplied Devices |
Level Shifts |
PDAs |
Description | NTJD4001N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 0.25 |
PD Max (W) | 0.272 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=2500 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=1500 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 0.9 |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 20 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Dual N-Channel 30 V 1 Ohm 272 mW Surface Mount Small Signal MOSFET - SOT-363 | Future Electronics |
MOSFET Dual N-Ch 30V 250mA Signal SC88 | RS |
Transistor MOSFET Array Dual N-CH 30V 250mA 6-Pin SOT-363 T/R | Avnet America |
Dual Mosfet, Dual N Channel, 250 Ma, 30 V, 1 Ohm, 4 V, 1.2 V Rohs Compliant: Yes |Onsemi NTJD4001NT1G | Newark Electronics |
MOSFET, NN CH, 30V, SOT363 | element14 |
Where can I find additional details, specifications and documents for a NTJD4001NT1G?
Additional datasheets, footprints and schematics for NTJD4001NT1G are listed on our Part Details page. You can also find images and similar parts to NTJD4001NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTJD4001NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTJD4001NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTJD4001NT1G fall under?
The NTJD4001NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTJD4001NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTJD4001NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTJD4001NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTJD4001NT1G have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, Newark Electronics and element14 have stock available or on a lead time for NTJD4001NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTJD4001NT1G often in real-time on the comparison pages.
What if I can't find stock of NTJD4001NT1G?
You can fill out our help required form which you can use to request a quote for NTJD4001NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.