Status: | Active |
---|---|
Series: | NTJD1155L |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
2,880
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
6,090
in stock
|
Buy Now | |
element14
from US$0.24
|
6,090
in stock
|
Buy Now | |
Farnell
from US$0.22
|
6,090
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
2,828
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Low RDS(on) P-Channel Load Switch MOSFET |
Level Shift MOSFET is ESD Protected |
Low Profile, Small Footprint Package |
VIN Range 1.8 to 8.0 V |
ON/OFF Range 1.5 to 8.0 V |
Applications |
---|
Integrated High Side Load Switch with built in Level Shift |
Cell Phones |
PDAs |
End Products |
---|
Portable Equipment |
Digital Cameras |
Media Players |
Description | NTJD1155L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Level Shift |
V(BR)DSS Min (V) | -8 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1 |
ID Max (A) | 1.3 |
PD Max (W) | 0.4 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 170 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 130 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 1.3 |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | - |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
Trans MOSFET N/P-CH 8V 6-Pin SC-88 T/R | Avnet Asia |
P-Channel 8 V 130 mOhm 400 mW Surface Mount Power MOSFET - SOT-363 | Future Electronics |
Mosfet, N & P-Ch, 8V, 1.3A, Sc-88-6 | Newark Electronics |
MOSFET, N & P-CH, 8V, 1.3A, SC-88-6 | element14 |
MOSFET N/P-Ch 8V 1.3A Load Switch SC88 | RS |
IC: power switch | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a NTJD1155LT1G?
Additional datasheets, footprints and schematics for NTJD1155LT1G are listed on our Part Details page. You can also find images and similar parts to NTJD1155LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTJD1155LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTJD1155LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTJD1155LT1G fall under?
The NTJD1155LT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTJD1155LT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTJD1155LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTJD1155LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTJD1155LT1G have stock available?
Authorised distributors including Avnet Asia, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for NTJD1155LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTJD1155LT1G often in real-time on the comparison pages.
What if I can't find stock of NTJD1155LT1G?
You can fill out our help required form which you can use to request a quote for NTJD1155LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.