Status: | Active |
---|---|
Series: | NTHS4101P |
RoHS: | Compliant |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
2,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
8,024
in stock
|
Buy Now | |
element14
from US$0.47
|
8,024
in stock
|
Buy Now | |
Farnell
from US$0.64
|
8,024
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Offers an Ultra Low RDS(on) Solution in the ChipFet™ Package |
Miniature ChipFet™ Package with 40 % Smaller Footprint than TSOP-6, makes it an ideal device for Applications where board space is at a premium. |
Low Profile (< 1.1 mm) allows it to fit easily into extremely thin environments such as Portable Electronics. |
Designed to Provide Low RDS(on) at Gate Voltage ( as low as 1.8V). The Operating Voltage used in many Logic ICs in Portable Electronics. |
Simplifies Circuit Design since Additional Boost Circuits for Gate Voltages are not required. |
Operated at Standard Logic Level Gate Drive, Facilitating Future Migrations to Lower Levels using the same Basic Topology. |
Applications |
---|
Optimized for Battery and Load Management Applications in Portable Equipment and other Portable Applciations |
Buck and Boost Converters |
Cell Phones |
PDAs |
End Products |
---|
Charge Control in Battery Chargers |
MP3 Players |
Digital Cameras |
Description | NTHS4101P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Single |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 4.8 |
PD Max (W) | 1.3 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | 30 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 21 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 25 |
Ciss Typ (pF) | 2100 |
Package Type | ChipFET-8 |
Mosfet, P Ch, -20V, -4.8A, Chipfet-8 | Newark Electronics |
MOSFET, P CH, -20V, -4.8A, CHIPFET-8 | element14 |
MOSFET P-Channel 20V 6.7A ChipFET8 | RS |
P-Channel 20 V 35 mOhm 1.3 W Surface Mount Power MOSFET - CASE 1206A | Future Electronics |
Trans MOSFET P-CH 20V 4.8A 8-Pin Chip FET T/R | Avnet America |
NTHS4101PT1G P-channel MOSFET Transistor, 6.7 A, 20 V, 8-Pin ChipFET | ON Semiconductor NTHS4101PT1G | RS Americas |
Where can I find additional details, specifications and documents for a NTHS4101PT1G?
Additional datasheets, footprints and schematics for NTHS4101PT1G are listed on our Part Details page. You can also find images and similar parts to NTHS4101PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTHS4101PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTHS4101PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTHS4101PT1G fall under?
The NTHS4101PT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTHS4101PT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTHS4101PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTHS4101PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTHS4101PT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for NTHS4101PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTHS4101PT1G often in real-time on the comparison pages.
What if I can't find stock of NTHS4101PT1G?
You can fill out our help required form which you can use to request a quote for NTHS4101PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.