Status: | Unknown |
---|---|
Series: | NTHS Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 5kohm |
---|---|
Product Range | NTHS Series |
Thermistor Mounting | SMD |
Beta Value (K) | 3477K |
Thermistor Case Style | 1206 ^3216 Metric] |
Thermistor Terminals | - |
Ntc Thermistor, Full Reel | Newark Electronics |
NTHS Series 1206 5 kOhm ▒5 % 3477 K Surface Mount NTC Thermistor | Future Electronics |
Thermistor NTC 5KOhm ±5% 2-Pin SMD T/R | Avnet America |
NTC Thermistors, NTHS-1206N02 5K 5% E58 e3 | Vishay Dale NTHS1206N02N5001JE | RS Americas |
46W7575 | element14 |
NTC THERMISTOR, 5K, 1206 | Farnell |
Where can I find additional details, specifications and documents for a NTHS1206N02N5001JE?
Additional datasheets, footprints and schematics for NTHS1206N02N5001JE are listed on our Part Details page. You can also find images and similar parts to NTHS1206N02N5001JE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTHS1206N02N5001JE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTHS1206N02N5001JE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTHS1206N02N5001JE fall under?
The NTHS1206N02N5001JE is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTHS1206N02N5001JE when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTHS1206N02N5001JE you can contact the distributor directly for product support, shipping queries etc.
Is the NTHS1206N02N5001JE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTHS1206N02N5001JE have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for NTHS1206N02N5001JE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTHS1206N02N5001JE often in real-time on the comparison pages.
What if I can't find stock of NTHS1206N02N5001JE?
You can fill out our help required form which you can use to request a quote for NTHS1206N02N5001JE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.