NTHS1206N02N1002JE More Passive Components by Vishay Intertechnology

NTC Thermistors, SMD 0402, 0603, 0805, 1206 Chip

Status: Unknown
Series: NTHS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.85

Distributor Stock
Logo for RS
RS
from US$2.17
2,005
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.22
6,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.85
6,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.79
4,000
in stock
Buy Now
Logo for element14
element14
from US$2.10
1,957
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.13
1,957
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.24
1,500
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
2,000
in stock
Buy Now

Features

Extended resistance values available in standard sizes
Wraparound Ni barrier terminations with 100 % Sn
High-density monolithic construction with glass overcoat
Applications
Battery chargers
Power suppliers
Office equipment

Environmental Information

RoHS-Compliant Yes with exemptions
Lead (Pb)-Free Termination is Lead Free
MSL Designation Floor Life-Unlimited
Device Termination Plating Finish Sn
Halogen-Free Contact Us
GREEN Contact Us

Alternative Descriptions

Nths-1206N02 10K 5% E58 E3 |Vishay NTHS1206N02N1002JE | Newark Electronics
Thermistor NTC 10KOhm 5% 2-Pin 1206 T/R | Avnet America
NTHS Series 1206 10 kOhm â–’5 % 3477 K Surface Mount NTC Thermistor | Future Electronics
Thermistor NTC SMD 1206 10K 5% | RS
NTC THERMISTOR, 10K, 1206 | element14
NTC Thermistors, NTHS-1206N02 10K 5% E58e3 | Vishay Dale NTHS1206N02N1002JE | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NTHS1206N02N1002JE?

Additional datasheets, footprints and schematics for NTHS1206N02N1002JE are listed on our Part Details page. You can also find images and similar parts to NTHS1206N02N1002JE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NTHS1206N02N1002JE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTHS1206N02N1002JE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NTHS1206N02N1002JE fall under?

The NTHS1206N02N1002JE is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to NTHS1206N02N1002JE when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NTHS1206N02N1002JE you can contact the distributor directly for product support, shipping queries etc.

Is the NTHS1206N02N1002JE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NTHS1206N02N1002JE have stock available?

Authorised distributors including Newark Electronics, Avnet America, Future Electronics, RS and element14 have stock available or on a lead time for NTHS1206N02N1002JE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NTHS1206N02N1002JE often in real-time on the comparison pages.

What if I can't find stock of NTHS1206N02N1002JE?

You can fill out our help required form which you can use to request a quote for NTHS1206N02N1002JE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay