Status: | Unknown |
---|---|
Series: | NTHS Series |
RoHS: | Unknown |
Extended resistance values available in standard sizes |
Wraparound Ni barrier terminations with 100 % Sn |
High-density monolithic construction with glass overcoat |
Applications |
---|
Battery chargers |
Power suppliers |
Office equipment |
Application Notes |
---|
Application Note |
Datasheet |
---|
NTHS Series |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Application Matrix |
Support Tools |
---|
The Art of... |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Thermistor, Ntc, 200K, 0603 | Newark Electronics |
THERMISTOR, NTC, 200K, 0603 | element14 |
Thermistor NTC 200000Ohm ±5% 2-Pin SMD T/R | Avnet America |
NTC Thermistors, NTHS-0603N17 200K 5% E58 e3 | Vishay Dale NTHS0603N17N2003JE | RS Americas |
Where can I find additional details, specifications and documents for a NTHS0603N17N2003JE?
Additional datasheets, footprints and schematics for NTHS0603N17N2003JE are listed on our Part Details page. You can also find images and similar parts to NTHS0603N17N2003JE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTHS0603N17N2003JE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTHS0603N17N2003JE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTHS0603N17N2003JE fall under?
The NTHS0603N17N2003JE is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to NTHS0603N17N2003JE when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTHS0603N17N2003JE you can contact the distributor directly for product support, shipping queries etc.
Is the NTHS0603N17N2003JE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NTHS0603N17N2003JE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for NTHS0603N17N2003JE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTHS0603N17N2003JE often in real-time on the comparison pages.
What if I can't find stock of NTHS0603N17N2003JE?
You can fill out our help required form which you can use to request a quote for NTHS0603N17N2003JE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.