Status: | Active |
---|---|
Series: | NTHD4508N |
RoHS: | Compliant |
Low RDS(on) and Fast Switching |
Leadless ChipFET Package has 40% Smaller Footprint than TSOP-6 |
Excellent Thermal Capabilities where heat transfer is required. |
Applications |
---|
DC-DC Buck/Boost Converters |
Level Shifting |
Cell Phones |
PDAs |
End Products |
---|
Battery and Low Side Switching in Portable Equipment |
MP3 Players |
DSCs |
Description | NTHD4508N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | 20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.2 |
ID Max (A) | 3 |
PD Max (W) | 1.13 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=115 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=75 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 9.2 |
Qg Typ @ VGS = 10 V (nC) | 2.6 |
Ciss Typ (pF) | 180 |
Package Type | ChipFET-8 |
MOSFET, DUAL N CH, 20V, 0.06OHM, 4.1A | element14 |
Dual N Channel Mosfet, 20V, 1206A, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a NTHD4508NT1G?
Additional datasheets, footprints and schematics for NTHD4508NT1G are listed on our Part Details page. You can also find images and similar parts to NTHD4508NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTHD4508NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTHD4508NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTHD4508NT1G fall under?
The NTHD4508NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTHD4508NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTHD4508NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTHD4508NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTHD4508NT1G have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for NTHD4508NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTHD4508NT1G often in real-time on the comparison pages.
What if I can't find stock of NTHD4508NT1G?
You can fill out our help required form which you can use to request a quote for NTHD4508NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.