Status: | Active |
---|---|
Series: | NTHD4102P |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
5,630
in stock
|
Buy Now | |
element14
from US$0.57
|
5,630
in stock
|
Buy Now | |
Farnell
from US$0.53
|
5,630
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now |
Offers an Ultra Low RDS(ON) Solution in the ChipFET™ Package |
Miniature ChipFet Package 40% Smaller Footprint than TSOP-6 |
Low Profile (<1.1mm) Allows it to Fit Easily into Extremely Thin Environments such as Portable Electronics |
Simplifies Circuit Designs since Additional Boost Circuits for Gate Voltages are not Required |
Operated at Standard Logic Level Gate Drive, Facilitating Future Migration to Lower Levels using the same Basic Topology |
Applications |
---|
Optimized for Battery and Load Management Applications in Portable Equipment |
Buck and Boost Converters |
Cell Phones |
End Products |
---|
Charge Control in Battery Chargers |
MP3 Players |
PDAs |
Description | NTHD4102P |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | P-Channel |
Configuration | Dual |
V(BR)DSS Min (V) | -20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 2.9 |
PD Max (W) | 1.1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | Q1=Q2=84 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | Q1=Q2=64 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 2.6 |
Qg Typ @ VGS = 10 V (nC) | 7.6 |
Ciss Typ (pF) | 750 |
Package Type | ChipFET-8 |
Mosfet, Dual P Ch, -20V, -2.9A, Chipfet | Newark Electronics |
MOSFET, DUAL P CH, -20V, -2.9A, CHIPFET | element14 |
Transistor MOSFET Array Dual P-CH 20V 4.1A 8-Pin ChipFET T/R | EBV Elektronik |
MOSFET Dual P-Channel 20V 4.1A ChipFET8 | RS |
Dual P-Channel 20 V 64 mOhm 1.1 W Surface Mount Power MOSFET - CASE 1206A | Future Electronics |
NTHD4102PT1G Dual P-channel MOSFET Transistor, 4.1 A, 20 V, 8-Pin ChipFET | ON Semiconductor NTHD4102PT1G | RS Americas |
Where can I find additional details, specifications and documents for a NTHD4102PT1G?
Additional datasheets, footprints and schematics for NTHD4102PT1G are listed on our Part Details page. You can also find images and similar parts to NTHD4102PT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTHD4102PT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTHD4102PT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTHD4102PT1G fall under?
The NTHD4102PT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTHD4102PT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTHD4102PT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTHD4102PT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTHD4102PT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for NTHD4102PT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTHD4102PT1G often in real-time on the comparison pages.
What if I can't find stock of NTHD4102PT1G?
You can fill out our help required form which you can use to request a quote for NTHD4102PT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.