Status: | Active |
---|---|
Series: | NTHD3102C |
RoHS: | Compliant |
Complementary N-Channel and P-Channel MOSFET |
Small Size, 40% Smaller than a TSOP-6 Package |
Leadless, SMD Package provides Great Thermal Characteristics |
Leading Trench Technology for Low On Resistance |
Reduced Gate Charge to Improve Switching Response |
Applications |
---|
DC-DC Conversion Circuits |
Single or Dual Cell Li-Ion Battery Supplied Devices |
End Products |
---|
Load/Power Switching |
Ideal for Power Management Applications in Portable, Battery Powered Products |
Description | NTHD3102C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±20 |
VGS Max (V) | 8 |
VGS(th) Max (V) | 1.2 |
ID Max (A) | 4 |
PD Max (W) | 1.1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | N: 37.0 , P: 38.0 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N:29.0 , P: 64.0 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 1.9 |
Qg Typ @ VGS = 10 V (nC) | 6.6 |
Ciss Typ (pF) | N: 510, P: 650 |
Package Type | ChipFET-8 |
MOSFET, N & P CH, 20V/-20V, CHIPFET | Farnell |
Dual N/P Channel Mosfet, 20V, 1206A, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a NTHD3102CT1G?
Additional datasheets, footprints and schematics for NTHD3102CT1G are listed on our Part Details page. You can also find images and similar parts to NTHD3102CT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTHD3102CT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTHD3102CT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTHD3102CT1G fall under?
The NTHD3102CT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTHD3102CT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTHD3102CT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTHD3102CT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTHD3102CT1G have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for NTHD3102CT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTHD3102CT1G often in real-time on the comparison pages.
What if I can't find stock of NTHD3102CT1G?
You can fill out our help required form which you can use to request a quote for NTHD3102CT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.