Status: | Active |
---|---|
Series: | NTHD3100C |
RoHS: | Compliant |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
1,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
2,818
in stock
|
Buy Now | |
element14
from US$0.56
|
2,818
in stock
|
Buy Now | |
Farnell
from US$0.53
|
2,818
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Complementary N-Channel and P-Channel MOSFET |
Small Size, 40% Smaller then TSOP-6 Package |
Leadless SMD Package Provides Great Thermal Charcteristics |
Trench P-Channel for Low On Resistance |
Low Gate Charge N-Channel for Test Switching |
Applications |
---|
DC-toDC Conversion Circuits |
Drive Small Brushless DC Motors |
End Products |
---|
Load Switch Applications Requiring Level Shift |
Ideal for Power Mangement Applications in Portable, Battery Powered Products |
Description | NTHD3100C |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | Complementary |
Configuration | Dual |
V(BR)DSS Min (V) | ±20 |
VGS Max (V) | 12 |
VGS(th) Max (V) | 1.5 |
ID Max (A) | 2.9 |
PD Max (W) | 1.1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | N:77.0, P: 85.0 |
RDS(on) Max @ VGS = 4.5 V (mΩ) | N:85, P: 64 |
RDS(on) Max @ VGS = 10 V (mΩ) | - |
Qg Typ @ VGS = 4.5 V (nC) | 7.9 |
Qg Typ @ VGS = 10 V (nC) | 7.4 |
Ciss Typ (pF) | N: 165, P: 680 |
Package Type | ChipFET-8 |
Mosfet, N & P-Ch, -20V, -3.9A, Chipfet | Newark Electronics |
MOSFET, N & P-CH, -20V, -3.9A, CHIPFET | element14 |
ON Semiconductor, NTHD3100CT1G | RS |
N&P-Channel 20 V 80 mOhm 2.3 nC 1.1 W SMT Power Mosfet - ChipFET-8 | Future Electronics |
Trans MOSFET N/P-CH 20V 2.9A/3.2A 8-Pin Chip FET T/R | Avnet America |
Where can I find additional details, specifications and documents for a NTHD3100CT1G?
Additional datasheets, footprints and schematics for NTHD3100CT1G are listed on our Part Details page. You can also find images and similar parts to NTHD3100CT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTHD3100CT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTHD3100CT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTHD3100CT1G fall under?
The NTHD3100CT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTHD3100CT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTHD3100CT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTHD3100CT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTHD3100CT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for NTHD3100CT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTHD3100CT1G often in real-time on the comparison pages.
What if I can't find stock of NTHD3100CT1G?
You can fill out our help required form which you can use to request a quote for NTHD3100CT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.