Status: | Active |
---|---|
Series: | NTH027N65S3F |
RoHS: | Compliant |
Prices starting from US$14.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.89
|
No stock
|
Buy Now | |
Avnet Asia
from US$15.05
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$20.11
|
123
in stock
|
Buy Now | |
element14
from US$15.64
|
123
in stock
|
Buy Now | |
Farnell
from US$14.84
|
123
in stock
|
Buy Now | |
Future Electronics
from US$16.38
|
-
|
Buy Now | |
Avnet America
from US$14.00
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
700 V @ TJ = 150 °C |
Ultra Low Gate Charge (Typ. Qg = 259 nC) |
Low Effective Output Capacitance (Typ. Coss(eff.) = 1972 pF) |
Excellent body diode performance (low Qrr, robust body diode) |
Optimized Capacitance |
RoHS Compliant |
100% Avalanche Tested |
Typ. RDS(on) = 23 mΩ |
Benefits |
---|
Higher system reliability at low temperature operation |
Lower switching loss |
Lower switching loss |
Higher system reliability in LLC and Phase shift full bridge circuit |
Lower peak Vds and lower Vgs oscillation |
Applications |
---|
Telecommunication |
Industrial |
Server power |
Solar / UPS |
End Products |
---|
Cloud system |
Telecom power |
EV charger |
Description | NTH027N65S3F |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 650 |
VGS Max (V) | 30 |
VGS(th) Max (V) | 5 |
ID Max (A) | 75 |
PD Max (W) | 595 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 27.4 |
Qg Typ @ VGS = 4.5 V (nC) | 6 |
Qg Typ @ VGS = 10 V (nC) | 259 |
Ciss Typ (pF) | 7690 |
Package Type | TO-247-3 |
Transistor MOSFET N-CH 650V 75A 3-Pin TO-247 T/R | Avnet Asia |
Mosfet, N-Ch, 650V, 75A, To-247 | Newark Electronics |
MOSFET, N-CH, 650V, 75A, TO-247 | element14 |
MOSFET SF3 FRFET 650V 27MOHM | RS |
Single N-Channel 650 V 23 mOhm 259 nC SuperFET« III FRFET« MOSFET - TO-247-3 | Future Electronics |
Where can I find additional details, specifications and documents for a NTH027N65S3F-F155?
Additional datasheets, footprints and schematics for NTH027N65S3F-F155 are listed on our Part Details page. You can also find images and similar parts to NTH027N65S3F-F155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTH027N65S3F-F155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTH027N65S3F-F155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTH027N65S3F-F155 fall under?
The NTH027N65S3F-F155 is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTH027N65S3F-F155 when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTH027N65S3F-F155 you can contact the distributor directly for product support, shipping queries etc.
Is the NTH027N65S3F-F155 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTH027N65S3F-F155 have stock available?
Authorised distributors including Avnet Asia, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for NTH027N65S3F-F155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTH027N65S3F-F155 often in real-time on the comparison pages.
What if I can't find stock of NTH027N65S3F-F155?
You can fill out our help required form which you can use to request a quote for NTH027N65S3F-F155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.