Status: | Active |
---|---|
Series: | NTGS4141N |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
45,884
in stock
|
Buy Now | |
element14
from US$0.16
|
45,884
in stock
|
Buy Now | |
Farnell
from US$0.14
|
45,884
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.20
|
4,940
in stock
|
Buy Now | |
Avnet Asia
from US$0.14
|
3,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
33,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low RDS(on) |
Low Gate Charge |
Applications |
---|
Load Switch |
Desktop PC |
End Products |
---|
Notebook PC |
Description | NTGS4141N |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 30 |
VGS Max (V) | 20 |
VGS(th) Max (V) | 3 |
ID Max (A) | 5 |
PD Max (W) | 1 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 30 |
RDS(on) Max @ VGS = 10 V (mΩ) | 21.5 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 12 |
Ciss Typ (pF) | 560 |
Package Type | TSOP-6 |
Mosfet Transistor, N Channel, 7 A, 30 V, 0.0215 Ohm, 10 V, 3 V Rohs Compliant: Yes |Onsemi NTGS4141NT1G | Newark Electronics |
MOSFET, N CH, 30V, 0.0215OHM, 7A, TSOP-6 | element14 |
NTGS4141N Series 30 V 7 A 25 mOhm Surface Mount Power MOSFET - TSOP-6 | Future Electronics |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 30V 5A 6-Pin TSOP T/R | Avnet Asia |
MOSFET N-Channel 30V 7A TSOP6 | RS |
NTGS4141NT1G N-channel MOSFET Transistor, 7 A, 30 V, 6-Pin TSOP | ON Semiconductor NTGS4141NT1G | RS Americas |
Where can I find additional details, specifications and documents for a NTGS4141NT1G?
Additional datasheets, footprints and schematics for NTGS4141NT1G are listed on our Part Details page. You can also find images and similar parts to NTGS4141NT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NTGS4141NT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NTGS4141NT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NTGS4141NT1G fall under?
The NTGS4141NT1G is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to NTGS4141NT1G when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NTGS4141NT1G you can contact the distributor directly for product support, shipping queries etc.
Is the NTGS4141NT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for NTGS4141NT1G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for NTGS4141NT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NTGS4141NT1G often in real-time on the comparison pages.
What if I can't find stock of NTGS4141NT1G?
You can fill out our help required form which you can use to request a quote for NTGS4141NT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.